Vishay Precision Group Ccf-2 105K 1% T-1 R36 Vishay CCF02105KFKR36

Description
CCF-2 105K 1% T-1 R36
Description
CCF-2 105K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 105K 1% T-1 R36 Vishay - 67P4767 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 105K 1% T-1 R36 Vishay
67P4767
Ccf-2 105K 1% T-1 R36 Vishay 67P4767
CCF-2 105K 1% T-1 R36

CCF-2 105K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4767
Product Name Ccf-2 105K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details