Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 100 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF02100RFKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 100 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 100 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 100 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5875 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 100 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5875
Through Hole Metal Film Resistor, Ccf02 Series, 100 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5875
Through Hole Metal Film Resistor, CCF02 Series, 100 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 100 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5875
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 100 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details