Vishay Precision Group Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R CCF02100KJKR36

Description
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R - CCF02100KJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R
CCF02100KJKR36
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R CCF02100KJKR36
Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,100Kohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C3113
Resistor,metal Film,100Kohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C3113
Resistor,Metal Film,100KOhms,350WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100KOhms,350WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF02100KJKR36 40C3113
Product Name Res Metal Film 100K Ohm 5% 2W 100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,100Kohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details