Carbon Film Resistors - Through Hole 0.6W 4.7Kohms 2% 0207 Axial 350V Product overview: CBB0207004701GC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207004701GC10
CBB 0207 2% C1 4K7
CBB 0207 2% C1 4K7
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-CBB0207004701GC100 | 56-CBB0207004701GC100CT-ND |
| Product Name | Through-Hole 0.6W 350V Resistor | Through Hole Resistors |
| Technology / Construction | Carbon Film | CarbonFilm |
| Resistance Range | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Operating DC Voltage | 350 volts | |
| Operating AC Voltage | 350 volts |