Vishay Intertechnology, Inc. Through-Hole 0.6W 350V Resistor CBB0207001003GCT00

Description
Carbon Film Resistors - Through Hole 0.6W 100Kohms 2% 0207 Axial 350V Product overview: CBB0207001003GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001003GCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Carbon Film Resistors - Through Hole 0.6W 100Kohms 2% 0207 Axial 350V Product overview: CBB0207001003GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001003GCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 350V Resistor - 53-CBB0207001003GCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 350V Resistor
53-CBB0207001003GCT00
Through-Hole 0.6W 350V Resistor 53-CBB0207001003GCT00
Carbon Film Resistors - Through Hole 0.6W 100Kohms 2% 0207 Axial 350V Product overview: CBB0207001003GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001003GCT0 0 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 0.6W 100Kohms 2% 0207 Axial 350V Product overview: CBB0207001003GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001003GCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-CBB0207001003GCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207001003GCT00CT-ND
Through Hole Resistors 56-CBB0207001003GCT00CT-ND
CBB 0207 2% CT 100K

CBB 0207 2% CT 100K

Buy Now Datasheet
Through Hole Resistors - 56-CBB0207001003GCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207001003GCT00TB-ND
Through Hole Resistors 56-CBB0207001003GCT00TB-ND
CBB 0207 2% CT 100K

CBB 0207 2% CT 100K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CBB0207001003GCT00 56-CBB0207001003GCT00CT-ND
Product Name Through-Hole 0.6W 350V Resistor Through Hole Resistors
Technology / Construction Carbon Film CarbonFilm
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details