Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CA5100R3300KB14

Description
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CA5100R3300KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CA5100R3300KB14
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CA5100R3300KB14
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA5100R3300KB14
Product Name Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers