Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CA5100R2200JR05

Description
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R - CA5100R2200JR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
CA5100R2200JR05
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CA5100R2200JR05
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA5100R2200JR05
Product Name Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details