Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CA51003R000KB14

Description
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CA51003R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CA51003R000KB14
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CA51003R000KB14
Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA51003R000KB14
Product Name Res Wirewound 3 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers