Vishay Intertechnology, Inc. Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R CA506011R00KR05

Description
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R - CA506011R00KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
CA506011R00KR05
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R CA506011R00KR05
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA506011R00KR05
Product Name Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers