Vishay Intertechnology, Inc. Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R CA4220R8500JS73

Description
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R - CA4220R8500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R
CA4220R8500JS73
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R CA4220R8500JS73
Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R

Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA4220R8500JS73
Product Name Res Wirewound 850m Ohm 5% 8.8W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers