Vishay Intertechnology, Inc. Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk CA415027R00KB14

Description
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk - CA415027R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk
CA415027R00KB14
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk CA415027R00KB14
Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA415027R00KB14
Product Name Res Wirewound 27 Ohm 10% 6W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details