Vishay Intertechnology, Inc. WW 4.4W 300 5% CA4120300R0JB14

Description
WW 4.4W 300 5%
Request a Quote
Description
WW 4.4W 300 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WW 4.4W 300 5% - CA4120300R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
WW 4.4W 300 5%
CA4120300R0JB14
WW 4.4W 300 5% CA4120300R0JB14
WW 4.4W 300 5%

WW 4.4W 300 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA4120300R0JB14
Product Name WW 4.4W 300 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details