Vishay Intertechnology, Inc. Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R CA4060104R0JR36

Description
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R - CA4060104R0JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R
CA4060104R0JR36
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R CA4060104R0JR36
Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA4060104R0JR36
Product Name Res Wirewound 104 Ohm 5% 2.4W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details