Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk CA4055R2200JB14

Description
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk - CA4055R2200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk
CA4055R2200JB14
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk CA4055R2200JB14
Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA4055R2200JB14
Product Name Res Wirewound 220m Ohm 5% 2.2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details