Vishay Intertechnology, Inc. RES 3.3K OHM 2.2W 5% AXIAL CA40553300RJB1446

Description
RES 3.3Kohm 2.2W 5% AXIAL
Request a Quote
Description
RES 3.3Kohm 2.2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 2.2W 5% AXIAL - CA40553300RJB1446 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2.2W 5% AXIAL
CA40553300RJB1446
RES 3.3K OHM 2.2W 5% AXIAL CA40553300RJB1446
RES 3.3Kohm 2.2W 5% AXIAL

RES 3.3Kohm 2.2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA40553300RJB1446
Product Name RES 3.3K OHM 2.2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details