Vishay Intertechnology, Inc. RES 150 OHM 2.2W 5% AXIAL CA4055150R0JR1846

Description
RES 150ohm 2.2W 5% AXIAL
Request a Quote
Description
RES 150ohm 2.2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2.2W 5% AXIAL - CA4055150R0JR1846 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2.2W 5% AXIAL
CA4055150R0JR1846
RES 150 OHM 2.2W 5% AXIAL CA4055150R0JR1846
RES 150ohm 2.2W 5% AXIAL

RES 150ohm 2.2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA4055150R0JR1846
Product Name RES 150 OHM 2.2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details