Vishay Intertechnology, Inc. Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R CA0002R1690KS73

Description
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R - CA0002R1690KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R
CA0002R1690KS73
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R CA0002R1690KS73
Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R

Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0002R1690KS73
Product Name Res Wirewound 169m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details