Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00023R300JS70

Description
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA00023R300JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA00023R300JS70
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00023R300JS70
Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00023R300JS70
Product Name Res Wirewound 3.3 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details