Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002330R0KS70

Description
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA0002330R0KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA0002330R0KS70
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002330R0KS70
Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0002330R0KS70
Product Name Res Wirewound 330 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details