Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00021R500KR3613

Description
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA00021R500KR3613 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA00021R500KR3613
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00021R500KR3613
Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00021R500KR3613
Product Name Res Wirewound 1.5 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details