Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00021R000KS73

Description
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA00021R000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA00021R000KS73
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA00021R000KS73
Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00021R000KS73
Product Name Res Wirewound 1 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details