Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002150R0JS70

Description
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA0002150R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA0002150R0JS70
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA0002150R0JS70
Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0002150R0JS70
Product Name Res Wirewound 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details