Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA000210R00JS73

Description
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA000210R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA000210R00JS73
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA000210R00JS73
Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA000210R00JS73
Product Name Res Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details