Vishay Intertechnology, Inc. Wirewound Resistors 2WATTS 10OHMS 5% CA000210R00JR05

Description
Wirewound Resistors 2WATTS 10OHMS 5%
Request a Quote
Description
Wirewound Resistors 2WATTS 10OHMS 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2WATTS 10OHMS 5% - CA000210R00JR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2WATTS 10OHMS 5%
CA000210R00JR05
Wirewound Resistors 2WATTS 10OHMS 5% CA000210R00JR05
Wirewound Resistors 2WATTS 10OHMS 5%

Wirewound Resistors 2WATTS 10OHMS 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA000210R00JR05
Product Name Wirewound Resistors 2WATTS 10OHMS 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers