Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R CA0001R5000KS70

Description
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R - CA0001R5000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R
CA0001R5000KS70
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R CA0001R5000KS70
Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0001R5000KS70
Product Name Res Wirewound 500m Ohm 10% 1W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers