Vishay Intertechnology, Inc. Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA000182R00JS73

Description
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R - CA000182R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
CA000182R00JS73
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA000182R00JS73
Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA000182R00JS73
Product Name Res Wirewound 82 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers