Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA0001680R0KS70

Description
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R - CA0001680R0KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R
CA0001680R0KS70
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA0001680R0KS70
Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0001680R0KS70
Product Name Res Wirewound 680 Ohm 10% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details