Vishay Intertechnology, Inc. Wirewound Resistors 1WATT 2OHMS 5% CA00012R000JS73

Description
Wirewound Resistors 1WATT 2OHMS 5%
Request a Quote
Description
Wirewound Resistors 1WATT 2OHMS 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 1WATT 2OHMS 5% - CA00012R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 1WATT 2OHMS 5%
CA00012R000JS73
Wirewound Resistors 1WATT 2OHMS 5% CA00012R000JS73
Wirewound Resistors 1WATT 2OHMS 5%

Wirewound Resistors 1WATT 2OHMS 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00012R000JS73
Product Name Wirewound Resistors 1WATT 2OHMS 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details