Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA000122R00JS70

Description
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R - CA000122R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
CA000122R00JS70
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R CA000122R00JS70
Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA000122R00JS70
Product Name Res Wirewound 22 Ohm 5% 1W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details