Vishay Intertechnology, Inc. 1W,100,5%,T/R CA0001100R0JS70

Description
1W,100,5%,T/R
Request a Quote
Description
1W,100,5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,100,5%,T/R - CA0001100R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,100,5%,T/R
CA0001100R0JS70
1W,100,5%,T/R CA0001100R0JS70
1W,100,5%,T/R

1W,100,5%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA0001100R0JS70
Product Name 1W,100,5%,T/R
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details