Vishay Precision Group Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay C52TF100R5

Description
Through Hole Wirewound Resistor, C52T Series, 100 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, C52T Series, 100 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, C52T Series, features a resistance value of 100 Ohms and a power rating of 900 W. It has a tolerance of ±5% and a temperature coefficient of 75 ppm/°C. The operating temperature range is from -55°C to +450°C, making it suitable for a variety of applications, including filtering, precharging, and braking. The resistor is constructed with a grooved ceramic core and a double spiral winding made from NiCr alloy, ensuring high energy absorption and overload capabilities. It is RoHS compliant, indicating it meets environmental standards. The dimensions of the resistor are 362 mm in length, with a maximum diameter of 54 mm, and it weighs approximately 1500 g. This product is designed for use in severe conditions, providing reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, C52T Series, features a resistance value of 100 Ohms and a power rating of 900 W. It has a tolerance of ±5% and a temperature coefficient of 75 ppm/°C. The operating temperature range is from -55°C to +450°C, making it suitable for a variety of applications, including filtering, precharging, and braking. The resistor is constructed with a grooved ceramic core and a double spiral winding made from NiCr alloy, ensuring high energy absorption and overload capabilities. It is RoHS compliant, indicating it meets environmental standards. The dimensions of the resistor are 362 mm in length, with a maximum diameter of 54 mm, and it weighs approximately 1500 g. This product is designed for use in severe conditions, providing reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay - 68X3607 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay
68X3607
Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay 68X3607
Through Hole Wirewound Resistor, C52T Series, 100 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, C52T Series, 100 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3607
Product Name Through Hole Wirewound Resistor, C52T Series, 100 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers