Vishay Precision Group Chassis Mount Resistors C52TF1000JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-C52TF1000JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-C52TF1000JB-ND
Chassis Mount Resistors 716-C52TF1000JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Resistance Vishay - 71Y8154 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8154
Resistance Vishay 71Y8154
Resistance:100ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Resistance:100ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-C52TF1000JB-ND 71Y8154
Product Name Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details