Vishay Precision Group Resistance Vishay C52TF 68R 5%

Description
Resistance:68ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:68ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 71Y8153 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8153
Resistance Vishay 71Y8153
Resistance:68ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Resistance:68ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71Y8153
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details