Vishay Precision Group Resistance Vishay C52TF 15R 5%

Description
Resistance:15ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:15ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 71Y8152 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8152
Resistance Vishay 71Y8152
Resistance:15ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Resistance:15ohm; Product Range:C52TF Series; Power Rating:900W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:362mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71Y8152
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details