Vishay Precision Group Resistance Vishay C42TF 15 5%

Description
Resistance:15ohm; Product Range:C42TF Series; Power Rating:480W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:250mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:15ohm; Product Range:C42TF Series; Power Rating:480W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:250mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 71Y8157 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8157
Resistance Vishay 71Y8157
Resistance:15ohm; Product Range:C42TF Series; Power Rating:480W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:250mm; Product Width:- RoHS Compliant: Yes

Resistance:15ohm; Product Range:C42TF Series; Power Rating:480W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:250mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71Y8157
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details