Vishay Precision Group Resistance Vishay C38TF 10 5%

Description
Resistance:10ohm; Product Range:C38TF Series; Power Rating:270W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:168mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:10ohm; Product Range:C38TF Series; Power Rating:270W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:168mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 71Y8160 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8160
Resistance Vishay 71Y8160
Resistance:10ohm; Product Range:C38TF Series; Power Rating:270W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:168mm; Product Width:- RoHS Compliant: Yes

Resistance:10ohm; Product Range:C38TF Series; Power Rating:270W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Resistor Type:-; Product Length:168mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71Y8160
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers