Zener Diode 22V 300mW ±2% Surface Mount DFN1006-2A
Zener Diode 22V 300mW ±2% Surface Mount DFN1006-2A
ZENER DIODE DFN1006-2A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX884B22L-G3-08TR-ND | BZX884B22L-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | DFN1006-2A |