Zener Diode 11V 300mW ±2% Surface Mount DFN1006-2A
Zener Diode 11V 300mW ±2% Surface Mount DFN1006-2A
Zener Diode 11V 300mW ±2% Surface Mount DFN1006-2A
ZENER DIODE DFN1006-2A
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX884B11L-HG3-08TR-ND | 2317262 | BZX884B11L-HG3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DFN | DFN1006-2A | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active |