Vishay Precision Group 9.1V 1.3W Zener Diode BZX85C9V1-TAP

Description
Zener Diode, 9.1V V(Z), 5%, 1.3W, Product overview: BZX85C9V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C9V1-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 5%, 1.3W, Product overview: BZX85C9V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C9V1-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 1.3W Zener Diode - 287-BZX85C9V1-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 1.3W Zener Diode
287-BZX85C9V1-TAP
9.1V 1.3W Zener Diode 287-BZX85C9V1-TAP
Zener Diode, 9.1V V(Z), 5%, 1.3W, Product overview: BZX85C9V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C9V1-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 1.3W, Product overview: BZX85C9V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C9V1-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C9V1-TAP - 914059-BZX85C9V1-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C9V1-TAP
914059-BZX85C9V1-TAP
Diodes - Zener - Single - BZX85C9V1-TAP 914059-BZX85C9V1-TAP
Manufacturer: Vishay Win Source Part Number: 914059-BZX85C9V1-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 9.1 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BZX85C9V1 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C9V1-TAPGICT, BZX85C9V1-TAPGITB, BZX85C9V1-TAP-ND

Manufacturer: Vishay
Win Source Part Number: 914059-BZX85C9V1-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 9.1 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX85C9V1
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C9V1-TAPGICT, BZX85C9V1-TAPGITB, BZX85C9V1-TAP-ND

Buy Now Datasheet
Single Zener Diodes - BZX85C9V1-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C9V1-TAPGICT-ND
Single Zener Diodes BZX85C9V1-TAPGICT-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C9V1-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C9V1-TAPGITB-ND
Single Zener Diodes BZX85C9V1-TAPGITB-ND
Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diode, Zener, 9.1V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay - 55R1530 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay
55R1530
Diode, Zener, 9.1V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay 55R1530
DIODE, ZENER, 9.1V, 1.3W, 5%, DO41; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 1.3W, 5%, DO41; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C9V1-TAP
Zener Diodes BZX85C9V1-TAP
Zener Diodes 9.1 Volt 1.3 Watt 5%

Zener Diodes 9.1 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C9V1-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C9V1-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C9V1-TAP
DIODE ZENER 9.1V 1.3W DO41

DIODE ZENER 9.1V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C9V1-TAP 914059-BZX85C9V1-TAP BZX85C9V1-TAPGICT-ND 55R1530 BZX85C9V1-TAP BZX85C9V1-TAP
Product Name 9.1V 1.3W Zener Diode Diodes - Zener - Single - BZX85C9V1-TAP Single Zener Diodes Diode, Zener, 9.1V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts
PD 1300 milliwatts 1300 milliwatts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data