Vishay Intertechnology, Inc. Single Zener Diodes BZX85C91-TAP

Description
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C91-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C91-TAP-ND
Single Zener Diodes BZX85C91-TAP-ND
Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C91-TAP - 1026872-BZX85C91-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C91-TAP
1026872-BZX85C91-TAP
Diodes - Zener - Single - BZX85C91-TAP 1026872-BZX85C91-TAP
Manufacturer: Vishay Win Source Part Number: 1026872-BZX85C91-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 68V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026872-BZX85C91-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 68V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
91V 1.3W Zener Diode - 287-BZX85C91-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 1.3W Zener Diode
287-BZX85C91-TAP
91V 1.3W Zener Diode 287-BZX85C91-TAP
DIODE ZENER 91V 1.3W DO41 Product overview: BZX85C91-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C91-TAP can be used for catalog matching and distributor lookup.

DIODE ZENER 91V 1.3W DO41 Product overview: BZX85C91-TAP from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C91-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C91-TAP
Zener Diodes BZX85C91-TAP
Zener Diodes 91 Volt 1.3 Watt 5%

Zener Diodes 91 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C91-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C91-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C91-TAP
DIODE ZENER 91V 1.3W DO41

DIODE ZENER 91V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C91-TAP-ND 1026872-BZX85C91-TAP 287-BZX85C91-TAP BZX85C91-TAP BZX85C91-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C91-TAP 91V 1.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Removed; Obsolete
Package DO-41; DO-41 Tape & Box (TB) DO-41; DO-41 DO-204AL (DO-41); DO-41
VZ 91 volts 91 volts
Unlock Full Specs
to access all available technical data