Vishay Precision Group Single Zener Diodes BZX85C7V5-TAP

Description
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C7V5-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C7V5-TAPGITB-ND
Single Zener Diodes BZX85C7V5-TAPGITB-ND
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C7V5-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C7V5-TAPGICT-ND
Single Zener Diodes BZX85C7V5-TAPGICT-ND
Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 7.5V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C7V5-TAP - 1026869-BZX85C7V5-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C7V5-TAP
1026869-BZX85C7V5-TAP
Diodes - Zener - Single - BZX85C7V5-TAP 1026869-BZX85C7V5-TAP
Manufacturer: Vishay Win Source Part Number: 1026869-BZX85C7V5-TA P Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 4.5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026869-BZX85C7V5-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 4.5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
7.5V 1.3W Zener Diode - 287-BZX85C7V5-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1.3W Zener Diode
287-BZX85C7V5-TAP
7.5V 1.3W Zener Diode 287-BZX85C7V5-TAP
Zener Diode, 7.5V V(Z), 5%, 1.3W, Product overview: BZX85C7V5-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C7V5-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5%, 1.3W, Product overview: BZX85C7V5-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C7V5-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C7V5-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C7V5-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C7V5-TAP
DIODE ZENER 7.5V 1.3W DO41

DIODE ZENER 7.5V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C7V5-TAP
Zener Diodes BZX85C7V5-TAP
Zener Diodes 7.5 Volt 1.3 Watt 5%

Zener Diodes 7.5 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C7V5-TAPGITB-ND 1026869-BZX85C7V5-TAP 287-BZX85C7V5-TAP BZX85C7V5-TAP BZX85C7V5-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C7V5-TAP 7.5V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-204AL (DO-41); DO-41 DO-41; DO-41
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details