Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 6.8 Volt 1.3 Watt 5%
DIODE ZENER 6.8V 1.3W DO41
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C6V8-TRGITR-ND | 8128796P | 8128796 | BZX85C6V8-TR | BZX85C6V8-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |