Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324865-BZX85C6V8-TA
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C6V8-TAPGITB,BZ
Base Product Number: BZX85C6V8
RoHS Status: ROHS3 Compliant
Zener Diode, 6.8V V(Z), 5%, 1.3W, Product overview: BZX85C6V8-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V8-TAP can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 6.8V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 6.8 Volt 1.3 Watt 5%
DIODE ZENER 6.8V 1.3W DO41
ZENER DIODE, 6.8V, 1.3W, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324865-BZX85C6V8-TAP | 287-BZX85C6V8-TAP | BZX85C6V8-TAPGICT-ND | BZX85C6V8-TAP | BZX85C6V8-TAP | 06AC5961 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 6.8V 1.3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.8V, 1.3W, Do-41; Zener Voltage Nom Vishay |
| Package | DO-204AL, DO-41, Axial; DO-41 | Ammo Pack | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41 (DO-204AL); DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | |||
| ZZT | 4 ohms | 4 ohms | 4 ohms | |||
| IR | 1.00E-3 mA | 1 mA |