Vishay Intertechnology, Inc. 6.2V 1.3W Zener Diode BZX85C6V2-TR

Description
Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1.3W Zener Diode - 287-BZX85C6V2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.3W Zener Diode
287-BZX85C6V2-TR
6.2V 1.3W Zener Diode 287-BZX85C6V2-TR
Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TR can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX85C6V2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C6V2-TRCT-ND
Single Zener Diodes 112-BZX85C6V2-TRCT-ND
DIODE ZENER 6.2V 1.3W DO204AL

DIODE ZENER 6.2V 1.3W DO204AL

Buy Now Datasheet
Single Zener Diodes - 112-BZX85C6V2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85C6V2-TR-ND
Single Zener Diodes 112-BZX85C6V2-TR-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85C6V2-TR - 201904-BZX85C6V2-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C6V2-TR
201904-BZX85C6V2-TR
Diodes - Zener - Single - BZX85C6V2-TR 201904-BZX85C6V2-TR
Manufacturer: Vishay Win Source Part Number: 201904-BZX85C6V2-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201904-BZX85C6V2-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C6V2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C6V2-TR
Discrete Semiconductor Products - Diodes - Zener BZX85C6V2-TR
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C6V2-TR
Zener Diodes BZX85C6V2-TR
Zener Diodes 6.2 Volt 1.3 Watt 5%

Zener Diodes 6.2 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX85C6V2-TR 112-BZX85C6V2-TRCT-ND 201904-BZX85C6V2-TR BZX85C6V2-TR BZX85C6V2-TR
Product Name 6.2V 1.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX85C6V2-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1658816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details