Vishay Precision Group Single Zener Diodes BZX85C6V2-TAP

Description
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C6V2-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C6V2-TAPGITB-ND
Single Zener Diodes BZX85C6V2-TAPGITB-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C6V2-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C6V2-TAPGICT-ND
Single Zener Diodes BZX85C6V2-TAPGICT-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diodes - 7087947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087947P
Zener Diodes 7087947P
Diode Zener Single 6.2V 6% 1.3W

Diode Zener Single 6.2V 6% 1.3W

Supplier's Site
Zener Diodes - 7087947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087947
Zener Diodes 7087947
Diode Zener Single 6.2V 6% 1.3W

Diode Zener Single 6.2V 6% 1.3W

Supplier's Site
Zener Diodes - 1452219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452219
Zener Diodes 1452219
Diode Zener Single 6.2V 6% 1.3W

Diode Zener Single 6.2V 6% 1.3W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1324863-BZX85C6V2-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324863-BZX85C6V2-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1324863-BZX85C6V2-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324863-BZX85C6V2-TA P Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 4 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C6V2-TAP-ND,BZX 85C6V2-TAPGICT,BZX85 C6V2-TAPGITB Base Product Number: BZX85C6V2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324863-BZX85C6V2-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 4 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C6V2-TAP-ND,BZX85C6V2-TAPGICT,BZX85C6V2-TAPGITB
Base Product Number: BZX85C6V2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.2V 1.3W Zener Diode - 287-BZX85C6V2-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.3W Zener Diode
287-BZX85C6V2-TAP
6.2V 1.3W Zener Diode 287-BZX85C6V2-TAP
Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 1.3W, Product overview: BZX85C6V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C6V2-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Vz Typ Vishay - 18M1934 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Vz Typ Vishay
18M1934
Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Vz Typ Vishay 18M1934
ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series RoHS Compliant: Yes

ZENER DIODE, 1.3W, 6.2V, DO-41; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 6.2V, 1.3W, Do-41; Zener Voltage Nom Vishay - 06AC5960 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 1.3W, Do-41; Zener Voltage Nom Vishay
06AC5960
Zener Diode, 6.2V, 1.3W, Do-41; Zener Voltage Nom Vishay 06AC5960
ZENER DIODE, 6.2V, 1.3W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 6.2V, 1.3W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C6V2-TAP
Zener Diodes BZX85C6V2-TAP
Zener Diodes 6.2 Volt 1.3 Watt 5%

Zener Diodes 6.2 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C6V2-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C6V2-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C6V2-TAP
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C6V2-TAPGITB-ND 7087947P 7087947 1324863-BZX85C6V2-TAP 287-BZX85C6V2-TAP 18M1934 06AC5960 BZX85C6V2-TAP BZX85C6V2-TAP
Product Name Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 6.2V 1.3W Zener Diode Zener Diode, 1.3W, 6.2V, Do-41; Zener Voltage Vz Typ Vishay Zener Diode, 6.2V, 1.3W, Do-41; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-41; DO-41 Do-41 DO-204AL, DO-41, Axial; DO-41 Ammo Pack DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data