Zener Diode, 5.6V V(Z), 5%, 1.3W, Product overview: BZX85C5V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C5V6-TR can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 5.6V 1.3W DO204AL
Win Source Part Number: 1367652-BZX85C5V6-TR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, BZX85
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: BZX85C5V6
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 7 Ohms
DIODE ZENER 5.6V 1.3W DO41
Zener Diodes 5.6 Volt 1.3 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX85C5V6-TR | 112-BZX85C5V6-TR-ND | 1367652-BZX85C5V6-TR | BZX85C5V6-TR | BZX85C5V6-TR |
| Product Name | 5.6V 1.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-204AL, DO-41, Axial | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |