Vishay Precision Group Zener Diodes BZX85C5V1-TAP

Description
Diode Zener Single 5.1V 6% 1.3W
Request a Quote Datasheet
Description
Diode Zener Single 5.1V 6% 1.3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7087938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087938
Zener Diodes 7087938
Diode Zener Single 5.1V 6% 1.3W

Diode Zener Single 5.1V 6% 1.3W

Supplier's Site
Zener Diodes - 7087938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087938P
Zener Diodes 7087938P
Diode Zener Single 5.1V 6% 1.3W

Diode Zener Single 5.1V 6% 1.3W

Supplier's Site
Zener Diodes - 1596498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596498
Zener Diodes 1596498
Diode Zener Single 5.1V 6% 1.3W

Diode Zener Single 5.1V 6% 1.3W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 971622-BZX85C5V1-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971622-BZX85C5V1-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 971622-BZX85C5V1-TAP
Win Source Part Number: 971622-BZX85C5V1-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX85 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX85C5V1-TAPGITB,BZ X85C5V1-TAPGICT,BZX8 5C5V1-TAP-ND Base Product Number: BZX85C5V1

Win Source Part Number: 971622-BZX85C5V1-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX85
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX85C5V1-TAPGITB,BZX85C5V1-TAPGICT,BZX85C5V1-TAP-ND
Base Product Number: BZX85C5V1

Buy Now Datasheet
5.1V 1.3W Zener Diode - 287-BZX85C5V1-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1.3W Zener Diode
287-BZX85C5V1-TAP
5.1V 1.3W Zener Diode 287-BZX85C5V1-TAP
Zener Diode, 5.1V V(Z), 5%, 1.3W, Product overview: BZX85C5V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C5V1-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 1.3W, Product overview: BZX85C5V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C5V1-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C5V1-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C5V1-TAPGICT-ND
Single Zener Diodes BZX85C5V1-TAPGICT-ND
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C5V1-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C5V1-TAPGITB-ND
Single Zener Diodes BZX85C5V1-TAPGITB-ND
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C5V1-TAP
Zener Diodes BZX85C5V1-TAP
Zener Diodes 5.1 Volt 1.3 Watt 5%

Zener Diodes 5.1 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C5V1-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C5V1-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C5V1-TAP
DIODE ZENER 5.1V 1.3W DO41

DIODE ZENER 5.1V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Vz Typ Vishay - 18M1930 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Vz Typ Vishay
18M1930
Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Vz Typ Vishay 18M1930
ZENER DIODE, 1.3W, 5.1V, DO-41; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.1V, DO-41; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZX85C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 5.1V, 1.3W, Do-41; Zener Voltage Nom Vishay - 60AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 1.3W, Do-41; Zener Voltage Nom Vishay
60AC8008
Zener Diode, 5.1V, 1.3W, Do-41; Zener Voltage Nom Vishay 60AC8008
ZENER DIODE, 5.1V, 1.3W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 1.3W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7087938 7087938P 971622-BZX85C5V1-TAP 287-BZX85C5V1-TAP BZX85C5V1-TAPGICT-ND BZX85C5V1-TAP BZX85C5V1-TAP 18M1930 60AC8008
Product Name Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 1.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 5.1V, Do-41; Zener Voltage Vz Typ Vishay Zener Diode, 5.1V, 1.3W, Do-41; Zener Voltage Nom Vishay
Package Do-41 DO-41; DO-41 DO-204AL, DO-41, Axial Cut Tape DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data