Vishay Precision Group Single Zener Diodes BZX85C56-TAP

Description
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C56-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C56-TAPGITB-ND
Single Zener Diodes BZX85C56-TAPGITB-ND
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C56-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C56-TAPGICT-ND
Single Zener Diodes BZX85C56-TAPGICT-ND
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324914-BZX85C56-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324914-BZX85C56-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1324914-BZX85C56-TAP
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324914-BZX85C56-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Mounting: Through Hole Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 500 nA @ 43 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 120 Ohms Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -55°C ~ 175°C Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX85C56-TAPGITB,BZX 85C56-TAP-ND,BZX85C5 6-TAPGICT Base Product Number: BZX85C56 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324914-BZX85C56-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 120 Ohms
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX85C56-TAPGITB,BZX85C56-TAP-ND,BZX85C56-TAPGICT
Base Product Number: BZX85C56
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
56V 1.3W Zener Diode - 287-BZX85C56-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1.3W Zener Diode
287-BZX85C56-TAP
56V 1.3W Zener Diode 287-BZX85C56-TAP
Zener Diode, 56V V(Z), 5%, 1.3W, Product overview: BZX85C56-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C56-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 5%, 1.3W, Product overview: BZX85C56-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C56-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.3W, 56V, Do-41; Zener Voltage Nom Vishay - 18M1933 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 56V, Do-41; Zener Voltage Nom Vishay
18M1933
Zener Diode, 1.3W, 56V, Do-41; Zener Voltage Nom Vishay 18M1933
ZENER DIODE, 1.3W, 56V, DO-41; Zener Voltage Nom:56V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 56V, DO-41; Zener Voltage Nom:56V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C56-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C56-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C56-TAP
DIODE ZENER 56V 1.3W DO41

DIODE ZENER 56V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C56-TAP
Zener Diodes BZX85C56-TAP
Zener Diodes 56 Volt 1.3 Watt 5%

Zener Diodes 56 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C56-TAPGITB-ND 1324914-BZX85C56-TAP 287-BZX85C56-TAP 18M1933 BZX85C56-TAP BZX85C56-TAP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 56V 1.3W Zener Diode Zener Diode, 1.3W, 56V, Do-41; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-204AL, DO-41, Axial; DO-41 Ammo Pack DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 56 volts 56 volts 56 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data