Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER DIODE, 1.3W, 51V, DO-41; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
Zener Diodes 51 Volt 1.3 Watt 5%
DIODE ZENER 51V 1.3W DO41
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C51-TAPGITB-ND | 18M1932 | BZX85C51-TAP | BZX85C51-TAP |
| Product Name | Single Zener Diodes | Zener Diode, 1.3W, 51V, Do-41; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | DO-41; DO-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 1300 milliwatts |