Vishay Intertechnology, Inc. Single Zener Diodes BZX85C4V3-TAP

Description
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C4V3-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C4V3-TAPGITB-ND
Single Zener Diodes BZX85C4V3-TAPGITB-ND
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C4V3-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C4V3-TAPGICT-ND
Single Zener Diodes BZX85C4V3-TAPGICT-ND
Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 4.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C4V3-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C4V3-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C4V3-TAP
DIODE ZENER 4.3V 1.3W DO41

DIODE ZENER 4.3V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay - 20H4667 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay
20H4667
Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay 20H4667
ZENER DIODE, 1.3W, 4.3V, DO-41; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 4.3V, DO-41; Zener Voltage Nom:4.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C4V3-TAP
Zener Diodes BZX85C4V3-TAP
Zener Diodes 4.3 Volt 1.3 Watt 5%

Zener Diodes 4.3 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C4V3-TAPGITB-ND BZX85C4V3-TAP 20H4667 BZX85C4V3-TAP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 4.3V, Do-41; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41; DO-41
VZ 4.3 volts
ZZT 13 ohms
Unlock Full Specs
to access all available technical data